CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27M0692 |
| Product Name | Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |