Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT04SE14-19S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT04SE14-19S
MIL Spec Connector - MIL-DTL-26482 I PT04SE14-19S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14 19 Position Cable; Product Range Amphenol Industrial - 48K3816 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14 19 Position Cable; Product Range Amphenol Industrial
48K3816
Circular Connector Receptacle Size 14 19 Position Cable; Product Range Amphenol Industrial 48K3816
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 19 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14 19 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04SE14-19S 48K3816
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14 19 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers