Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT04SE12-10S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT04SE12-10S
MIL Spec Connector - MIL-DTL-26482 I PT04SE12-10S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 12 10 Position Cable; Product Range Amphenol Industrial - 48K3815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12 10 Position Cable; Product Range Amphenol Industrial
48K3815
Circular Connector Receptacle Size 12 10 Position Cable; Product Range Amphenol Industrial 48K3815
CIRCULAR CONNECTOR RECEPTACLE SIZE 12 10 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12 10 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04SE12-10S 48K3815
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12 10 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data