Amphenol Industrial Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial PT04E8-4P

Description
PT 4C 4#20 PIN RECP
Request a Quote Datasheet
Description
PT 4C 4#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#20 PIN RECP

PT 4C 4#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial - 57K0102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
57K0102
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial 57K0102
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04E8-4P 57K0102
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details