Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT04E8-2S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT04E8-2S
MIL Spec Connector - MIL-DTL-26482 I PT04E8-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol Industrial - 97J1572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol Industrial
97J1572
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol Industrial 97J1572
CIRCULAR CONNECTOR RECEPTACLE SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04E8-2S 97J1572
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers