Amphenol Industrial Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial PT04E18-11S

Description
PT 11C 11#16 SKT RECP
Request a Quote
Description
PT 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 11C 11#16 SKT RECP

PT 11C 11#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial - 25K9608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial
25K9608
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial 25K9608
CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04E18-11S 25K9608
Product Name Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products