Amphenol Industrial Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial PT04E16-26S

Description
PT 26C 26#20 SKT RECP
Request a Quote
Description
PT 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 SKT RECP

PT 26C 26#20 SKT RECP

Buy Now
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial - 25K9607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial
25K9607
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial 25K9607
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04E16-26S 25K9607
Product Name Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2T - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers