Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT04E14-5S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT04E14-5S
MIL Spec Connector - MIL-DTL-26482 I PT04E14-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial - 48K3812 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial
48K3812
Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial 48K3812
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 5 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 5 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04E14-5S 48K3812
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products