Amphenol Corporation MIL Spec Connector - MIL-DTL 5015, I PT04E14-12S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT04E14-12S
MIL Spec Connector - MIL-DTL 5015, I PT04E14-12S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14 12 Position Cable; Product Range Amphenol - 30M5219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14 12 Position Cable; Product Range Amphenol
30M5219
Circular Connector Receptacle Size 14 12 Position Cable; Product Range Amphenol 30M5219
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 12 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14 12 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04E14-12S 30M5219
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 14 12 Position Cable; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data