Amphenol Industrial Circular Connector; Product Range Amphenol Industrial PT04A8-4P

Description
PT 4C 4#20 PIN RECP
Request a Quote
Description
PT 4C 4#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#20 PIN RECP

PT 4C 4#20 PIN RECP

Buy Now
Circular Connector; Product Range Amphenol Industrial - 09J8971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Product Range Amphenol Industrial
09J8971
Circular Connector; Product Range Amphenol Industrial 09J8971
Circular Connector; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Plating:Gold RoHS Compliant: No

Circular Connector; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Pt 4C 4#20 Pin Recp Rohs Compliant Amphenol Industrial - 97J1558 - Newark, An Avnet Company
Chicago, IL, United States
Pt 4C 4#20 Pin Recp Rohs Compliant Amphenol Industrial
97J1558
Pt 4C 4#20 Pin Recp Rohs Compliant Amphenol Industrial 97J1558
PT 4C 4#20 PIN RECP ROHS COMPLIANT: NO

PT 4C 4#20 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT04A8-4P 09J8971 97J1558
Product Name Circular Connector; Product Range Amphenol Industrial Pt 4C 4#20 Pin Recp Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details