Amphenol Industrial Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial PT04A8-3P

Description
PT 3C 3#20 PIN RECP
Request a Quote
Description
PT 3C 3#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 3C 3#20 PIN RECP

PT 3C 3#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial - 97J1557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
97J1557
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial 97J1557
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04A8-3P 97J1557
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details