Amphenol Corporation Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol PT04A8-2S

Description
PT 2C 2#20 SKT RECP
Request a Quote Datasheet
Description
PT 2C 2#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 SKT RECP

PT 2C 2#20 SKT RECP

Buy Now
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol - 40M1603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol
40M1603
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol 40M1603
CIRCULAR CONNECTOR RECEPTACLE SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04A8-2S 40M1603
Product Name Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor socket - SIE-GD - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details