Amphenol Industrial Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial PT04A8-2P

Description
PT 2C 2#20 PIN RECP
Request a Quote
Description
PT 2C 2#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 2C 2#20 PIN RECP

PT 2C 2#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial - 97J1556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
97J1556
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial 97J1556
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04A8-2P 97J1556
Product Name Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers