AMPHENOL INDUSTRIAL
PT04A24-61PW -- PT 61C 61#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 61C 61#20 Pin Recp Amphenol Industrial
PT04A24-61PW
Description
PT 61C 61#20 PIN RECP
Description
PT 61C 61#20 PIN RECP
Suppliers
Pt 61C 61#20 Pin Recp Amphenol Industrial
04AJ0527
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ0527 |
|
Product Name
|
Pt 61C 61#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details