AMPHENOL INDUSTRIAL
PT04A12-98P-025 -- PT 10C 10#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 10C 10#20 Pin Recp Amphenol Industrial
PT04A12-98P-025
Description
PT 10C 10#20 PIN RECP
Description
PT 10C 10#20 PIN RECP
Suppliers
Pt 10C 10#20 Pin Recp Amphenol Industrial
03AJ9978
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ9978 |
|
Product Name
|
Pt 10C 10#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
Current Rating
16.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details