AMPHENOL INDUSTRIAL
PT04A10-98PX-072 -- PT 6C 6#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 6C 6#20 Pin Recp Amphenol Industrial
PT04A10-98PX-072
Description
PT 6C 6#20 PIN RECP
Description
PT 6C 6#20 PIN RECP
Suppliers
Pt 6C 6#20 Pin Recp Amphenol Industrial
03AJ9942
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ9942 |
|
Product Name
|
Pt 6C 6#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details