Amphenol Industrial
Pt 5C 5#20 Pin Recp Amphenol Industrial
PT04A10-5PX-027
Description
PT 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Description
PT 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Pt 5C 5#20 Pin Recp Amphenol Industrial
03AJ9919
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PT04A10-5PX-027 |
03AJ9919 |
|
Product Name
|
|
Pt 5C 5#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers