Amphenol Industrial
Pt 2C 2#16 Pin Recp Amphenol Industrial
PT04A10-2PW-027
Description
PT 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Description
PT 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Pt 2C 2#16 Pin Recp Amphenol Industrial
03AJ9883
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PT04A10-2PW-027 |
03AJ9883 |
|
Product Name
|
|
Pt 2C 2#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
22 AWG
View Details