Amphenol Industrial Circular Connector Receptacle Size 8, 4 Position, Cable; Product Range Amphenol Industrial PT04-8-4S

Description
PT 4C 4#20 SKT RECP
Request a Quote
Description
PT 4C 4#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#20 SKT RECP

PT 4C 4#20 SKT RECP

Buy Now
Circular Connector Receptacle Size 8, 4 Position, Cable; Product Range Amphenol Industrial - 97J1543 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 8, 4 Position, Cable; Product Range Amphenol Industrial
97J1543
Circular Connector Receptacle Size 8, 4 Position, Cable; Product Range Amphenol Industrial 97J1543
CIRCULAR CONNECTOR RECEPTACLE SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT04-8-4S 97J1543
Product Name Circular Connector Receptacle Size 8, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data