CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 16 POSITION WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J1540 |
| Product Name | Circular Connector Receptacle Size 20, 16 Position Wall; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |