Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT03SE12-10S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT03SE12-10S
MIL Spec Connector - MIL-DTL-26482 I PT03SE12-10S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 12, 10 Position Wall; Product Range Amphenol - 40M1602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 10 Position Wall; Product Range Amphenol
40M1602
Circular Connector Receptacle Size 12, 10 Position Wall; Product Range Amphenol 40M1602
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT03SE12-10S 40M1602
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12, 10 Position Wall; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data