Amphenol Industrial Recept Amphenol Industrial PT03SE-24-61S

Description
RECEPT
Description
RECEPT

Suppliers

Company
Product
Description
Supplier Links
Recept Amphenol Industrial - 16K8465 - Newark, An Avnet Company
Chicago, IL, United States
Recept Amphenol Industrial
16K8465
Recept Amphenol Industrial 16K8465
RECEPT

RECEPT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 16K8465
Product Name Recept Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
10A Argentina In-line Connector - 88040280 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; 10A
Standards / Certifications IRAM 2086
View Details
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details