Amphenol Corporation Circular Connector Receptacle Size 18, 11 Position Wall; Product Range Amphenol PT03E18-11S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 18, 11 Position Wall; Product Range Amphenol - 31M2890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 11 Position Wall; Product Range Amphenol
31M2890
Circular Connector Receptacle Size 18, 11 Position Wall; Product Range Amphenol 31M2890
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 11 POSITION WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2890
Product Name Circular Connector Receptacle Size 18, 11 Position Wall; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Block Wire Ferrules - 2777.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Configurable Connector - 756-9711/050-000 - WAGO
Specs
Voltage Rating 1500 volts
View Details
3 suppliers