AMPHENOL INDUSTRIAL
PT03A20-16PW-072 -- PT 16C 16#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 16C 16#16 Pin Recp Amphenol Industrial
PT03A20-16PW-072
Description
PT 16C 16#16 PIN RECP
Description
PT 16C 16#16 PIN RECP
Suppliers
Pt 16C 16#16 Pin Recp Amphenol Industrial
03AJ9645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ9645 |
|
Product Name
|
Pt 16C 16#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers