AMPHENOL INDUSTRIAL
PT03A18-32PW -- PT 32C 32#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 32C 32#20 Pin Recp Amphenol Industrial
PT03A18-32PW
Description
PT 32C 32#20 PIN RECP
Description
PT 32C 32#20 PIN RECP
Suppliers
Pt 32C 32#20 Pin Recp Amphenol Industrial
03AJ9576
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ9576 |
|
Product Name
|
Pt 32C 32#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details