AMPHENOL INDUSTRIAL
PT02W24-31PX-072 -- PT 31C 31#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 31C 31#16 Pin Recp Amphenol Industrial
PT02W24-31PX-072
Description
PT 31C 31#16 PIN RECP
Description
PT 31C 31#16 PIN RECP
Suppliers
Pt 31C 31#16 Pin Recp Amphenol Industrial
03AJ9179
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ9179 |
|
Product Name
|
Pt 31C 31#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details