AMPHENOL INDUSTRIAL
PT02W24-31P-P288 -- PT 31C 31#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 31C 31#16 Pin Recp Amphenol Industrial
PT02W24-31P-P288
Description
PT 31C 31#16 PIN RECP
Description
PT 31C 31#16 PIN RECP
Suppliers
Pt 31C 31#16 Pin Recp Amphenol Industrial
03AJ9169
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ9169 |
|
Product Name
|
Pt 31C 31#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details