Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02W14-5P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02W14-5P
MIL Spec Connector - MIL-DTL-26482 I PT02W14-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial - 97J1522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial
97J1522
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial 97J1522
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02W14-5P 97J1522
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers