Amphenol Industrial Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial PT02SE24-61PZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial - 97J1515 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial
97J1515
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial 97J1515
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1515
Product Name Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
Terminal Block Wire Ferrules - 1920-1826-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers