Amphenol Industrial Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial PT02SE24-61PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial - 97J1514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial
97J1514
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial 97J1514
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1514
Product Name Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details