Amphenol Industrial Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial PT02SE22-78P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial - 48K3810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial
48K3810
Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial 48K3810
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K3810
Product Name Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data