CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21K6092 |
| Product Name | Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |