Amphenol Industrial Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial PT02SE22-55PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial - 97J1508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial
97J1508
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial 97J1508
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1508
Product Name Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Barrier Blocks - 1920-1881-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers