AMPHENOL INDUSTRIAL
PT02SE22-55PW-LC -- PTSE 55C 55#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Ptse 55C 55#20 Pin Recp Amphenol Industrial
PT02SE22-55PW-LC
Description
PTSE 55C 55#20 PIN RECP
Description
PTSE 55C 55#20 PIN RECP
Suppliers
Ptse 55C 55#20 Pin Recp Amphenol Industrial
03AJ8410
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ8410 |
|
Product Name
|
Ptse 55C 55#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details