Amphenol Industrial Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol Industrial PT02SE20-41S

Description
CIRCULAR CONN, RCPT, SIZE 20, 41POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 20, 41POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol Industrial - 85C4366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol Industrial
85C4366
Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol Industrial 85C4366
CIRCULAR CONN, RCPT, SIZE 20, 41POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 20, 41POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 41, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Industrial - 24C0232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 41, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Industrial
24C0232
Circular Connector, Mil-C-26482 Series I, Receptacle, 41, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Industrial 24C0232
Circular Connector, MIL-C-26482 Series I, Receptacle, 41, Socket, Crimp, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 41, Socket, Crimp, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 85C4366 24C0232
Product Name Circular Conn, Rcpt, Size 20, 41Pos, Box; Product Range Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 41, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details