Amphenol Industrial Circular Conn, Plug, Size 20, 16Pos, Box; Product Range Amphenol Industrial PT02SE20-16P

Description
CIRCULAR CONN, PLUG, SIZE 20, 16POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, SIZE 20, 16POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, Size 20, 16Pos, Box; Product Range Amphenol Industrial - 54H0169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 20, 16Pos, Box; Product Range Amphenol Industrial
54H0169
Circular Conn, Plug, Size 20, 16Pos, Box; Product Range Amphenol Industrial 54H0169
CIRCULAR CONN, PLUG, SIZE 20, 16POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 20, 16POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial - 25H8726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial
25H8726
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial 25H8726
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54H0169 25H8726
Product Name Circular Conn, Plug, Size 20, 16Pos, Box; Product Range Amphenol Industrial Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details