AMPHENOL INDUSTRIAL
PT02SE16-8PW-072 -- PTSE 8C 8#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Ptse 8C 8#16 Pin Recp Amphenol Industrial
PT02SE16-8PW-072
Description
PTSE 8C 8#16 PIN RECP
Description
PTSE 8C 8#16 PIN RECP
Suppliers
Ptse 8C 8#16 Pin Recp Amphenol Industrial
03AJ8335
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ8335 |
|
Product Name
|
Ptse 8C 8#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details