Amphenol Industrial Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial PT02SE14-19S

Description
PTSE 19C 19#20 SKT RECP
Request a Quote
Description
PTSE 19C 19#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 19C 19#20 SKT RECP

PTSE 19C 19#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial - 64J4020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial
64J4020
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial 64J4020
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02SE14-19S 64J4020
Product Name Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-2TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 11 to 12 AWG
View Details
PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details