Amphenol Industrial Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial PT02SE14-18S

Description
PTSE 18C 18#20 SKT RECP
Request a Quote
Description
PTSE 18C 18#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 18C 18#20 SKT RECP

PTSE 18C 18#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial - 25H8271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial
25H8271
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial 25H8271
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Rcpt, 14-18, Crimp; Product Range Amphenol Industrial - 86H6478 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 14-18, Crimp; Product Range Amphenol Industrial
86H6478
Mil Spec Cir Conn, Rcpt, 14-18, Crimp; Product Range Amphenol Industrial 86H6478
MIL SPEC CIR CONN, RCPT, 14-18, CRIMP; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 14-18, CRIMP; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02SE14-18S 25H8271
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers