Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02SE-18-30P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02SE-18-30P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02SE-18-30P
MIL Spec Connector - MIL-DTL-26482 I PT02SE-18-30P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02SE-18-30P
MIL Spec Connector - MIL-DTL-26482 I PT02SE-18-30P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial - 05K5484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial
05K5484
Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial 05K5484
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 30 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 30 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02SE-18-30P 05K5484
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 18, 30 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details