Amphenol Industrial Circular Conn, Rcpt, Size 14, 3Pos, Box; Connector Type Amphenol Industrial PT02SE-14-91P

Description
CIRCULAR CONN, RCPT, SIZE 14, 3POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:14
Description
CIRCULAR CONN, RCPT, SIZE 14, 3POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 14, 3Pos, Box; Connector Type Amphenol Industrial - 05K5305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14, 3Pos, Box; Connector Type Amphenol Industrial
05K5305
Circular Conn, Rcpt, Size 14, 3Pos, Box; Connector Type Amphenol Industrial 05K5305
CIRCULAR CONN, RCPT, SIZE 14, 3POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:14

CIRCULAR CONN, RCPT, SIZE 14, 3POS, BOX; Connector Type:Circular Industrial; Series:PT02; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Box; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K5305
Product Name Circular Conn, Rcpt, Size 14, 3Pos, Box; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details