Amphenol Industrial
MIL Spec Connector - MIL-DTL-26482 I
PT02P8-4PX-025
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Pt 4C 4#20 Pin Recp Amphenol Industrial
03AJ8304
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PT02P8-4PX-025 |
03AJ8304 |
|
Product Name
|
MIL Spec Connector - MIL-DTL-26482 I |
Pt 4C 4#20 Pin Recp Amphenol Industrial |
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers