AMPHENOL INDUSTRIAL
PT02P22-34PX -- PT 34C 34#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 34C 34#20 Pin Recp Amphenol Industrial
PT02P22-34PX
Description
PT 34C 34#20 PIN RECP
Description
PT 34C 34#20 PIN RECP
Suppliers
Pt 34C 34#20 Pin Recp Amphenol Industrial
03AJ8085
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ8085 |
|
Product Name
|
Pt 34C 34#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details