AMPHENOL INDUSTRIAL
PT02P22-32P -- PT 32C 32#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 32C 32#20 Pin Recp Amphenol Industrial
PT02P22-32P
Description
PT 32C 32#20 PIN RECP
Description
PT 32C 32#20 PIN RECP
Suppliers
Pt 32C 32#20 Pin Recp Amphenol Industrial
03AJ8020
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ8020 |
|
Product Name
|
Pt 32C 32#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers