Amphenol Industrial Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Amphenol Industrial PT02P20-16P

Description
PT 16C 16#16 PIN RECP
Request a Quote
Description
PT 16C 16#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 16C 16#16 PIN RECP

PT 16C 16#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Amphenol Industrial - 25K9574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Amphenol Industrial
25K9574
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Amphenol Industrial 25K9574
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02P20-16P 25K9574
Product Name Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data