Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02P18-32S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02P18-32S
MIL Spec Connector - MIL-DTL-26482 I PT02P18-32S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Amphenol Industrial - 85K1426 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Amphenol Industrial
85K1426
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Amphenol Industrial 85K1426
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02P18-32S 85K1426
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-293469-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 400 volts
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details