Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02P14-12PX-023

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02P14-12PX-023
MIL Spec Connector - MIL-DTL-26482 I PT02P14-12PX-023
CONNECTOR

CONNECTOR

Buy Now
pt 12C 8#20, 4#16 Pin Recp Amphenol Industrial - 03AJ7675 - Newark, An Avnet Company
Chicago, IL, United States
pt 12C 8#20, 4#16 Pin Recp Amphenol Industrial
03AJ7675
pt 12C 8#20, 4#16 Pin Recp Amphenol Industrial 03AJ7675
"PT 12C 8#20, 4#16 PIN RECP"

"PT 12C 8#20, 4#16 PIN RECP"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02P14-12PX-023 03AJ7675
Product Name MIL Spec Connector - MIL-DTL-26482 I pt 12C 8#20, 4#16 Pin Recp Amphenol Industrial
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details