AMPHENOL INDUSTRIAL
PT02P12-98P-027 -- PT 10C 10#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 10C 10#20 Pin Recp Amphenol Industrial
PT02P12-98P-027
Description
PT 10C 10#20 PIN RECP
Description
PT 10C 10#20 PIN RECP
Suppliers
Pt 10C 10#20 Pin Recp Amphenol Industrial
03AJ7654
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ7654 |
|
Product Name
|
Pt 10C 10#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details