Amphenol Industrial Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial PT02P10-6PW

Description
PT 6C 6#20 PIN RECP
Request a Quote
Description
PT 6C 6#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 6C 6#20 PIN RECP

PT 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial - 02H6173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial
02H6173
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial 02H6173
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT02P10-6PW 02H6173
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - ECA.0B.305.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details