Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02E8-33P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02E8-33P
MIL Spec Connector - MIL-DTL-26482 I PT02E8-33P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Amphenol Industrial - 09J8965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Amphenol Industrial
09J8965
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Amphenol Industrial 09J8965
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial - 80R2078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
80R2078
Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial 80R2078
Circular Connector, MIL-C-26482 Series I, Receptacle, 3, Pin, Solder, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 3, Pin, Solder, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02E8-33P 09J8965 80R2078
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 3, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details